Capital Lighting, Inc. 21901 Pendants-Drum Shade 647403

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977219010 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977219010 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21901 Pendants-Drum Shade - 647403 - Capital Lighting, Inc.
Columbus, OH, USA
21901 Pendants-Drum Shade
647403
21901 Pendants-Drum Shade 647403
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Weight: 17 Product Name: Three Light Hanging Shade UPC: 792977219010 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 58.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic
Weight: 17
Product Name: Three Light Hanging Shade
UPC: 792977219010
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647403
Product Name 21901 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details