Capital Lighting, Inc. 21904 Pendants-Bowl Style 647402

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 29.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31 Product Name: Three Light Pendant UPC: 792977219041 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 29.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31 Product Name: Three Light Pendant UPC: 792977219041 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21904 Pendants-Bowl Style - 647402 - Capital Lighting, Inc.
Columbus, OH, USA
21904 Pendants-Bowl Style
647402
21904 Pendants-Bowl Style 647402
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 29.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31 Product Name: Three Light Pendant UPC: 792977219041 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 29.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 31
Product Name: Three Light Pendant
UPC: 792977219041
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647402
Product Name 21904 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details