Capital Lighting, Inc. 21903 Pendants-Fabric Shade 647400

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 792977219034 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 792977219034 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21903 Pendants-Fabric Shade - 647400 - Capital Lighting, Inc.
Columbus, OH, USA
21903 Pendants-Fabric Shade
647400
21903 Pendants-Fabric Shade 647400
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Pendant UPC: 792977219034 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 62.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Pendant
UPC: 792977219034
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647400
Product Name 21903 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details