Capital Lighting, Inc. 6-8002-2-109 Semi-Flush Mts.-Bowl Style 647044

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Semi Flush UPC: 822920219047 Category: Semi-Flush Mount Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Semi Flush UPC: 822920219047 Category: Semi-Flush Mount Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-8002-2-109 Semi-Flush Mts.-Bowl Style - 647044 - Capital Lighting, Inc.
Columbus, OH, USA
6-8002-2-109 Semi-Flush Mts.-Bowl Style
647044
6-8002-2-109 Semi-Flush Mts.-Bowl Style 647044
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Semi Flush UPC: 822920219047 Category: Semi-Flush Mount Glass: White Frost Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Semi Flush
UPC: 822920219047
Category: Semi-Flush Mount
Glass: White Frost
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647044
Product Name 6-8002-2-109 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details