Capital Lighting, Inc. 8-7040-3-109 Bathroom Fixtures-Three Lights 647027

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920220166 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920220166 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-7040-3-109 Bathroom Fixtures-Three Lights - 647027 - Capital Lighting, Inc.
Columbus, OH, USA
8-7040-3-109 Bathroom Fixtures-Three Lights
647027
8-7040-3-109 Bathroom Fixtures-Three Lights 647027
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920220166 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 5.50
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Bath Bar
UPC: 822920220166
Category: Bath Lights
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647027
Product Name 8-7040-3-109 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details