Capital Lighting, Inc. 8-7040-4-109 Bathroom Fixtures-Four Lights 647024

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920220173 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920220173 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8-7040-4-109 Bathroom Fixtures-Four Lights - 647024 - Capital Lighting, Inc.
Columbus, OH, USA
8-7040-4-109 Bathroom Fixtures-Four Lights
647024
8-7040-4-109 Bathroom Fixtures-Four Lights 647024
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 5.50 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920220173 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 5.50
Extension: 5
Bulb
Type: G9
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Bath Bar
UPC: 822920220173
Category: Bath Lights
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 647024
Product Name 8-7040-4-109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details