Capital Lighting, Inc. 15406BZ Landscape Ltg.-Path & Spread 646897

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 2.50 Bulb Type: LED Qty: 2 Wattage: 6 Finish: Bronze Product Name: Two Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 2.50 Bulb Type: LED Qty: 2 Wattage: 6 Finish: Bronze Product Name: Two Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15406BZ Landscape Ltg.-Path & Spread - 646897 - Capital Lighting, Inc.
Columbus, OH, USA
15406BZ Landscape Ltg.-Path & Spread
646897
15406BZ Landscape Ltg.-Path & Spread 646897
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 2.50 Bulb Type: LED Qty: 2 Wattage: 6 Finish: Bronze Product Name: Two Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 2.50
Bulb
Type: LED
Qty: 2
Wattage: 6
Finish: Bronze
Product Name: Two Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646897
Product Name 15406BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details