Capital Lighting, Inc. 15410BZ Landscape Ltg.-Path & Spread 646896

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 8.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 00640665154108 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 8.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 00640665154108 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15410BZ Landscape Ltg.-Path & Spread - 646896 - Capital Lighting, Inc.
Columbus, OH, USA
15410BZ Landscape Ltg.-Path & Spread
646896
15410BZ Landscape Ltg.-Path & Spread 646896
PRODUCT DETAILS / SPECS Width/Dia: 1.00 Height: 8.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 00640665154108 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.00
Height: 8.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 00640665154108
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646896
Product Name 15410BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details