Capital Lighting, Inc. 1152RB Exterior -Hanging 646597

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1152RB Exterior -Hanging - 646597 - Capital Lighting, Inc.
Columbus, OH, USA
1152RB Exterior -Hanging
646597
1152RB Exterior -Hanging 646597
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646597
Product Name 1152RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details