Capital Lighting, Inc. 1155RB Exterior -Wall Mt./Flush 646596

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1155RB Exterior -Wall Mt./Flush - 646596 - Capital Lighting, Inc.
Columbus, OH, USA
1155RB Exterior -Wall Mt./Flush
646596
1155RB Exterior -Wall Mt./Flush 646596
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Distressed Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: WET
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646596
Product Name 1155RB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details