Capital Lighting, Inc. 1185SN Exterior -Wall Mount 646595

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
1185SN Exterior -Wall Mount - 646595 - Capital Lighting, Inc.
Columbus, OH, USA
1185SN Exterior -Wall Mount
646595
1185SN Exterior -Wall Mount 646595
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.75
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646595
Product Name 1185SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details