Capital Lighting, Inc. 1180SN Exterior -Wall Mount 646593

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
1180SN Exterior -Wall Mount - 646593 - Capital Lighting, Inc.
Columbus, OH, USA
1180SN Exterior -Wall Mount
646593
1180SN Exterior -Wall Mount 646593
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sienna Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Sienna
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646593
Product Name 1180SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details