Capital Lighting, Inc. 1184SN Exterior -Wall Mount 646592

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
1184SN Exterior -Wall Mount - 646592 - Capital Lighting, Inc.
Columbus, OH, USA
1184SN Exterior -Wall Mount
646592
1184SN Exterior -Wall Mount 646592
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.75
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646592
Product Name 1184SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details