Capital Lighting, Inc. 15401BZ Landscape Ltg.-Path & Spread 646585

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1.35 Product Name: One Light Landscape Fixture UPC: 00640665154023 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1.35 Product Name: One Light Landscape Fixture UPC: 00640665154023 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
15401BZ Landscape Ltg.-Path & Spread - 646585 - Capital Lighting, Inc.
Columbus, OH, USA
15401BZ Landscape Ltg.-Path & Spread
646585
15401BZ Landscape Ltg.-Path & Spread 646585
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Weight: 1.35 Product Name: One Light Landscape Fixture UPC: 00640665154023 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.00
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Weight: 1.35
Product Name: One Light Landscape Fixture
UPC: 00640665154023
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646585
Product Name 15401BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details