Capital Lighting, Inc. 5923BN Bathroom Fixtures-Three Lights 646580

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5923BN Bathroom Fixtures-Three Lights - 646580 - Capital Lighting, Inc.
Columbus, OH, USA
5923BN Bathroom Fixtures-Three Lights
646580
5923BN Bathroom Fixtures-Three Lights 646580
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 3.75 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 3.75
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646580
Product Name 5923BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details