Capital Lighting, Inc. 1766TT Exterior -Wall Mt./Flush 646578

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1766TT Exterior -Wall Mt./Flush - 646578 - Capital Lighting, Inc.
Columbus, OH, USA
1766TT Exterior -Wall Mt./Flush
646578
1766TT Exterior -Wall Mt./Flush 646578
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Qty: 1 Wattage: 60 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: WET Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Qty: 1
Wattage: 60
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: WET
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646578
Product Name 1766TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details