Capital Lighting, Inc. 1760SK Exterior -Wall Mount 646577

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 5 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 5 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
1760SK Exterior -Wall Mount - 646577 - Capital Lighting, Inc.
Columbus, OH, USA
1760SK Exterior -Wall Mount
646577
1760SK Exterior -Wall Mount 646577
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 5 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 5
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646577
Product Name 1760SK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details