Capital Lighting, Inc. 1764SK Exterior -Wall Mt./Flush 646573

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.5 Bulb Qty: 1 Wattage: 50 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.5 Bulb Qty: 1 Wattage: 50 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1764SK Exterior -Wall Mt./Flush - 646573 - Capital Lighting, Inc.
Columbus, OH, USA
1764SK Exterior -Wall Mt./Flush
646573
1764SK Exterior -Wall Mt./Flush 646573
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.5 Bulb Qty: 1 Wattage: 50 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Etched Organic Rain Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 6.5
Bulb
Qty: 1
Wattage: 50
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Etched Organic Rain
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646573
Product Name 1764SK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details