Capital Lighting, Inc. 2050TT Exterior -Wall Mt./Flush 646566

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 4.5 Bulb Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 4.5 Bulb Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
2050TT Exterior -Wall Mt./Flush - 646566 - Capital Lighting, Inc.
Columbus, OH, USA
2050TT Exterior -Wall Mt./Flush
646566
2050TT Exterior -Wall Mt./Flush 646566
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Extension: 4.5 Bulb Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Extension: 4.5
Bulb
Qty: 1
Wattage: 100
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Organic Ribbed Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646566
Product Name 2050TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details