Capital Lighting, Inc. 2054HE Exterior -Wall Mt./Flush 646563

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
2054HE Exterior -Wall Mt./Flush - 646563 - Capital Lighting, Inc.
Columbus, OH, USA
2054HE Exterior -Wall Mt./Flush
646563
2054HE Exterior -Wall Mt./Flush 646563
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 4.75
Bulb
Qty: 1
Wattage: 100
Finish: Hematite
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Organic Ribbed Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646563
Product Name 2054HE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details