Capital Lighting, Inc. 2054KZ Exterior -Wall Mt./Flush 646561

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
2054KZ Exterior -Wall Mt./Flush - 646561 - Capital Lighting, Inc.
Columbus, OH, USA
2054KZ Exterior -Wall Mt./Flush
646561
2054KZ Exterior -Wall Mt./Flush 646561
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 4.75
Bulb
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Organic Ribbed Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646561
Product Name 2054KZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details