Capital Lighting, Inc. 2054TT Exterior -Wall Mt./Flush 646560

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
2054TT Exterior -Wall Mt./Flush - 646560 - Capital Lighting, Inc.
Columbus, OH, USA
2054TT Exterior -Wall Mt./Flush
646560
2054TT Exterior -Wall Mt./Flush 646560
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 4.75 Bulb Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Organic Ribbed Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 4.75
Bulb
Qty: 1
Wattage: 100
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Organic Ribbed Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646560
Product Name 2054TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details