Capital Lighting, Inc. 3220AN Semi-Flush Mts.-Bowl Style 646536

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3220AN Semi-Flush Mts.-Bowl Style - 646536 - Capital Lighting, Inc.
Columbus, OH, USA
3220AN Semi-Flush Mts.-Bowl Style
646536
3220AN Semi-Flush Mts.-Bowl Style 646536
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646536
Product Name 3220AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details