Capital Lighting, Inc. 3222OB Pendants-Bowl Style 646535

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: DRY Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: DRY Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3222OB Pendants-Bowl Style - 646535 - Capital Lighting, Inc.
Columbus, OH, USA
3222OB Pendants-Bowl Style
646535
3222OB Pendants-Bowl Style 646535
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Product Name: Four Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: DRY Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 26.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Product Name: Four Light Foyer Fixture
Category: Foyer
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: DRY
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646535
Product Name 3222OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details