Capital Lighting, Inc. 2144SS Exterior -Wall Mount 646534

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
2144SS Exterior -Wall Mount - 646534 - Capital Lighting, Inc.
Columbus, OH, USA
2144SS Exterior -Wall Mount
646534
2144SS Exterior -Wall Mount 646534
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 27.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646534
Product Name 2144SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details