Capital Lighting, Inc. 4971BN Semi-Flush Mts.-Drum Shade 646529

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Multi-Faceted Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Multi-Faceted Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4971BN Semi-Flush Mts.-Drum Shade - 646529 - Capital Lighting, Inc.
Columbus, OH, USA
4971BN Semi-Flush Mts.-Drum Shade
646529
4971BN Semi-Flush Mts.-Drum Shade 646529
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Multi-Faceted Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Multi-Faceted Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646529
Product Name 4971BN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details