Capital Lighting, Inc. 5370BN Sconces-Single Glass 646528

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5370BN Sconces-Single Glass - 646528 - Capital Lighting, Inc.
Columbus, OH, USA
5370BN Sconces-Single Glass
646528
5370BN Sconces-Single Glass 646528
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646528
Product Name 5370BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details