Capital Lighting, Inc. 5212BN Bathroom Fixtures-Two Lights 646520

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5212BN Bathroom Fixtures-Two Lights - 646520 - Capital Lighting, Inc.
Columbus, OH, USA
5212BN Bathroom Fixtures-Two Lights
646520
5212BN Bathroom Fixtures-Two Lights 646520
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.25
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646520
Product Name 5212BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details