Capital Lighting, Inc. 3224OB Pendants-Bowl Style 646519

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 29.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: DRY Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 29.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: DRY Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3224OB Pendants-Bowl Style - 646519 - Capital Lighting, Inc.
Columbus, OH, USA
3224OB Pendants-Bowl Style
646519
3224OB Pendants-Bowl Style 646519
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 29.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Product Name: Five Light Foyer Fixture Category: Foyer Glass: Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: DRY Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 29.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Product Name: Five Light Foyer Fixture
Category: Foyer
Glass: Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: DRY
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646519
Product Name 3224OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details