Capital Lighting, Inc. 4595RY Mid. Chandeliers-Candle 646518

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Royal Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Royal Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4595RY Mid. Chandeliers-Candle - 646518 - Capital Lighting, Inc.
Columbus, OH, USA
4595RY Mid. Chandeliers-Candle
646518
4595RY Mid. Chandeliers-Candle 646518
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Royal Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Royal Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646518
Product Name 4595RY Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details