Capital Lighting, Inc. 3762FI Pendants-Bowl Style 646516

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Foyer Fixture Category: Foyer Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Foyer Fixture Category: Foyer Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3762FI Pendants-Bowl Style - 646516 - Capital Lighting, Inc.
Columbus, OH, USA
3762FI Pendants-Bowl Style
646516
3762FI Pendants-Bowl Style 646516
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Iron Product Name: Three Light Foyer Fixture Category: Foyer Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Iron
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Speckled Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646516
Product Name 3762FI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details