Capital Lighting, Inc. 3768FI Mid. Chandeliers-Glass Up 646510

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Iron Product Name: Nine Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Iron Product Name: Nine Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3768FI Mid. Chandeliers-Glass Up - 646510 - Capital Lighting, Inc.
Columbus, OH, USA
3768FI Mid. Chandeliers-Glass Up
646510
3768FI Mid. Chandeliers-Glass Up 646510
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Iron Product Name: Nine Light Chandelier Category: Chandelier Glass: Speckled Light Amber Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 29.50
Length 29.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Iron
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Speckled Light Amber Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646510
Product Name 3768FI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details