Capital Lighting, Inc. 4598RY Large Chandeliers-Candle 646509

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.25 Length 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Royal Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.25 Length 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Royal Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4598RY Large Chandeliers-Candle - 646509 - Capital Lighting, Inc.
Columbus, OH, USA
4598RY Large Chandeliers-Candle
646509
4598RY Large Chandeliers-Candle 646509
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.25 Length 38.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Royal Bronze Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 38.25
Length 38.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Royal Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646509
Product Name 4598RY Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details