Capital Lighting, Inc. 4701BN Semi-Flush Mts.-Bowl Style 646506

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

Suppliers

Company
Product
Description
Supplier Links
4701BN Semi-Flush Mts.-Bowl Style - 646506 - Capital Lighting, Inc.
Columbus, OH, USA
4701BN Semi-Flush Mts.-Bowl Style
646506
4701BN Semi-Flush Mts.-Bowl Style 646506
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646506
Product Name 4701BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details