Capital Lighting, Inc. 4708BN Mid. Chandeliers-Glass Up 646505

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4708BN Mid. Chandeliers-Glass Up - 646505 - Capital Lighting, Inc.
Columbus, OH, USA
4708BN Mid. Chandeliers-Glass Up
646505
4708BN Mid. Chandeliers-Glass Up 646505
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.25
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646505
Product Name 4708BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details