Capital Lighting, Inc. 4700BN Sconces-Single Glass 646504

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
4700BN Sconces-Single Glass - 646504 - Capital Lighting, Inc.
Columbus, OH, USA
4700BN Sconces-Single Glass
646504
4700BN Sconces-Single Glass 646504
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 21.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646504
Product Name 4700BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details