Capital Lighting, Inc. 4707BN Mini Pendants-Rod 646502

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4707BN Mini Pendants-Rod - 646502 - Capital Lighting, Inc.
Columbus, OH, USA
4707BN Mini Pendants-Rod
646502
4707BN Mini Pendants-Rod 646502
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646502
Product Name 4707BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details