Capital Lighting, Inc. 4705BN Mid. Chandeliers-Glass Up 646500

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 33.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 33.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4705BN Mid. Chandeliers-Glass Up - 646500 - Capital Lighting, Inc.
Columbus, OH, USA
4705BN Mid. Chandeliers-Glass Up
646500
4705BN Mid. Chandeliers-Glass Up 646500
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 33.25 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 33.25
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646500
Product Name 4705BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details