Capital Lighting, Inc. FR31550VBZ Sconces-Single Glass 646265

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
FR31550VBZ Sconces-Single Glass - 646265 - Capital Lighting, Inc.
Columbus, OH, USA
FR31550VBZ Sconces-Single Glass
646265
FR31550VBZ Sconces-Single Glass 646265
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Product Name: Sconce
Category: Sconce
Glass: Crystal Tiering And Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646265
Product Name FR31550VBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details