Capital Lighting, Inc. FR31550PCM Sconces-Single Glass 646262

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
FR31550PCM Sconces-Single Glass - 646262 - Capital Lighting, Inc.
Columbus, OH, USA
FR31550PCM Sconces-Single Glass
646262
FR31550PCM Sconces-Single Glass 646262
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: Sconce Category: Sconce Glass: Crystal Tiering And Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: Sconce
Category: Sconce
Glass: Crystal Tiering And Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646262
Product Name FR31550PCM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details