Capital Lighting, Inc. FR57674BCH Bathroom Fixtures-Four Lights 646256

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FR57674BCH Bathroom Fixtures-Four Lights - 646256 - Capital Lighting, Inc.
Columbus, OH, USA
FR57674BCH Bathroom Fixtures-Four Lights
646256
FR57674BCH Bathroom Fixtures-Four Lights 646256
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.25
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Champagne
Product Name: Bath
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646256
Product Name FR57674BCH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details