Capital Lighting, Inc. FR57673BCH Bathroom Fixtures-Three Lights 646254

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FR57673BCH Bathroom Fixtures-Three Lights - 646254 - Capital Lighting, Inc.
Columbus, OH, USA
FR57673BCH Bathroom Fixtures-Three Lights
646254
FR57673BCH Bathroom Fixtures-Three Lights 646254
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 6.25 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 6.25
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Champagne
Product Name: Bath
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646254
Product Name FR57673BCH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details