Capital Lighting, Inc. FR57675BCH Bathroom Fixtures-Five+Lights 646253

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FR57675BCH Bathroom Fixtures-Five+Lights - 646253 - Capital Lighting, Inc.
Columbus, OH, USA
FR57675BCH Bathroom Fixtures-Five+Lights
646253
FR57675BCH Bathroom Fixtures-Five+Lights 646253
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Champagne Product Name: Bath Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 6.25
Extension: 6
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Champagne
Product Name: Bath
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646253
Product Name FR57675BCH Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details