Capital Lighting, Inc. FR41525BNI Pendants-Drum Shade 646239

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR41525BNI Pendants-Drum Shade - 646239 - Capital Lighting, Inc.
Columbus, OH, USA
FR41525BNI Pendants-Drum Shade
646239
FR41525BNI Pendants-Drum Shade 646239
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.75`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.75`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646239
Product Name FR41525BNI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details