Capital Lighting, Inc. FR41723BNI Pendants-Drum Shade 646236

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR41723BNI Pendants-Drum Shade - 646236 - Capital Lighting, Inc.
Columbus, OH, USA
FR41723BNI Pendants-Drum Shade
646236
FR41723BNI Pendants-Drum Shade 646236
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646236
Product Name FR41723BNI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details