Capital Lighting, Inc. FR43626PNI Mid. Chandeliers-Candle 646217

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Chandelier Category: Chandelier Glass: Delicate Crystal Embellishments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Chandelier Category: Chandelier Glass: Delicate Crystal Embellishments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43626PNI Mid. Chandeliers-Candle - 646217 - Capital Lighting, Inc.
Columbus, OH, USA
FR43626PNI Mid. Chandeliers-Candle
646217
FR43626PNI Mid. Chandeliers-Candle 646217
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Chandelier Category: Chandelier Glass: Delicate Crystal Embellishments Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5.5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Chandelier
Category: Chandelier
Glass: Delicate Crystal Embellishments
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5.5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646217
Product Name FR43626PNI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details