Capital Lighting, Inc. FR44500BBZ Sconces-Single Candle 646216

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: Sconce Category: Sconce Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: Sconce Category: Sconce Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
FR44500BBZ Sconces-Single Candle - 646216 - Capital Lighting, Inc.
Columbus, OH, USA
FR44500BBZ Sconces-Single Candle
646216
FR44500BBZ Sconces-Single Candle 646216
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Bronze Product Name: Sconce Category: Sconce Glass: Crystal Accents Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Bronze
Product Name: Sconce
Category: Sconce
Glass: Crystal Accents
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646216
Product Name FR44500BBZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details