Capital Lighting, Inc. FR53230BCA Sconces-Single Glass 646207

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Cashmere Product Name: Bath Category: Bath Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Cashmere Product Name: Bath Category: Bath Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
FR53230BCA Sconces-Single Glass - 646207 - Capital Lighting, Inc.
Columbus, OH, USA
FR53230BCA Sconces-Single Glass
646207
FR53230BCA Sconces-Single Glass 646207
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Cashmere Product Name: Bath Category: Bath Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Cashmere
Product Name: Bath
Category: Bath
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 646207
Product Name FR53230BCA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details