Capital Lighting, Inc. 8970-66 Exterior -Ceiling Mount 645989

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8970-66 Exterior -Ceiling Mount - 645989 - Capital Lighting, Inc.
Columbus, OH, USA
8970-66 Exterior -Ceiling Mount
645989
8970-66 Exterior -Ceiling Mount 645989
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Flush Mount
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645989
Product Name 8970-66 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details