Capital Lighting, Inc. FL6257FLG Lamps-Floor Lamps 645985

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Florentine Gold Weight: 23.65 Product Name: One Light Floor Lamp UPC: 014817403633 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Florentine Gold Weight: 23.65 Product Name: One Light Floor Lamp UPC: 014817403633 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6257FLG Lamps-Floor Lamps - 645985 - Capital Lighting, Inc.
Columbus, OH, USA
FL6257FLG Lamps-Floor Lamps
645985
FL6257FLG Lamps-Floor Lamps 645985
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Florentine Gold Weight: 23.65 Product Name: One Light Floor Lamp UPC: 014817403633 Category: Lamps Glass: Cream Colored Shantung Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Florentine Gold
Weight: 23.65
Product Name: One Light Floor Lamp
UPC: 014817403633
Category: Lamps
Glass: Cream Colored Shantung
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645985
Product Name FL6257FLG Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details